EN
  • EN
  • DE

OPA2211SPWP

Part No OPA2211SPWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 20HTSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 27V/µs
Gain Bandwidth Product 80 MHz
Current - Input Bias 60 nA
Voltage - Input Offset 50 µV
Current - Supply 3.6mA (x2 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number OPA221
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 70
Win Source Part Number 1083272-OPA2211SPWP
Ultra Librarian 3D Model Ultra Librarian OPA2211SPWP CAD Model

Description

Introducing the OPA2211SPWP from Texas Instruments

The OPA2211SPWP is a state-of-the-art operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This precision amplifier is part of the OPAx211 series, known for its high performance and reliability in various applications. The OPA2211SPWP is crafted to meet the rigorous demands of modern electronic circuits, providing a perfect blend of low noise and high-speed operation.

At the heart of the OPA2211SPWP lies a unique combination of bipolar and CMOS technology, which Texas Instruments refers to as "Bipolar-CMOS-DMOS" (BiCMOS). This technology enables the operational amplifier to achieve an exceptional balance of low noise and high-speed performance. With a voltage noise density of just 1.1 nV/√Hz at 1 kHz, the OPA2211SPWP ensures that signal fidelity is maintained, making it an excellent choice for audio applications, test and measurement equipment, and precision instrumentation.

The device features a wide bandwidth of 45 MHz and a fast slew rate of 27 V/µs, allowing it to handle rapid signal changes with ease. This makes the OPA2211SPWP suitable for high-speed filters, data acquisition systems, and A/D converter input amplifiers. Additionally, it has a dual supply voltage range of ±2.25V to ±18V, which provides designers with the flexibility to use it in a variety of power environments.

Enclosed in a 14-pin HTSSOP PowerPAD™ package, the OPA2211SPWP is designed for enhanced thermal performance, ensuring stability and longevity even under high-load conditions. This packaging also allows for efficient heat dissipation, which is critical for maintaining accuracy and preventing thermal-induced performance degradation in precision applications.

With its exceptional precision, low noise, and robust design, the Texas Instruments OPA2211SPWP operational amplifier is an ideal choice for professionals seeking to enhance the performance of their high-end audio equipment, sensitive measurement instruments, and any other application that demands the highest level of signal integrity.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure your design incorporates the very best in precision amplification technology.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $159.2287 $159.2287
2+ $153.9210 $307.8420
3+ $137.9982 $413.9946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess