OPA2227UAG4 Precision Operational Amplifier
The OPA2227UAG4 from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of low noise and low total harmonic distortion (THD), making it an ideal choice for high-fidelity audio applications and precision instrumentation. This dual op-amp features a bipolar input stage that provides a wide dynamic range and excellent common-mode rejection ratio (CMRR).
Key Features
- Ultra-Low Noise: The OPA2227UAG4 boasts a low voltage noise density of 8nV/√Hz at 1kHz, which is beneficial in sensitive audio equipment and measurement devices.
- High Precision: With a low offset voltage of 75µV and low drift over temperature, this op-amp maintains accuracy in demanding applications.
- Wide Supply Range: It operates over a wide supply voltage range from ±4V to ±18V, providing flexibility in various circuit designs.
- Excellent Stability: The OPA2227UAG4 is stable with capacitive loads up to 10nF, ensuring reliable performance in a variety of configurations.
- Dual Op-Amp Configuration: The dual package allows for compact design in applications requiring more than one operational amplifier.
Applications
The OPA2227UAG4's high precision and low noise characteristics make it an excellent choice for a wide range of applications, including:
- Professional Audio Equipment
- Precision Data Acquisition
- Active Filters
- Test and Measurement Instruments
- Medical Instrumentation
Product Specifications
Parameter
Value
Channels
2
Input Offset Voltage
75 µV
Input Noise Voltage
8 nV/√Hz
Supply Voltage Range
±4V to ±18V
Operating Temperature Range
-40°C to +85°C
The OPA2227UAG4 is available in a SOIC-8 package and is specified for operation from -40°C to +85°C. With its superior performance and reliability, it is a top choice for designers seeking an op-amp that can achieve the highest level of precision and clarity in their applications.