EN
  • EN
  • DE
  • IT

OPA2228UA/2K5

Part No OPA2228UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 11V/µs
Gain Bandwidth Product 33 MHz
Current - Input Bias 2.5 nA
Voltage - Input Offset 10 µV
Current - Supply 3.7mA (x2 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2228
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650753-OPA2228UA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA2228UA/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA2228UA/2K5

The OPA2228UA/2K5 is a precision operational amplifier (op-amp) from Texas Instruments, renowned for its high accuracy and low noise performance. This op-amp is a part of the OPAx228 series of dual operational amplifiers which are designed for a wide range of applications including test and measurement systems, electronic weighing, medical instrumentation, and professional audio equipment.

With its ultra-low noise and high-speed operation, the OPA2228UA/2K5 is an excellent choice for applications requiring a high degree of precision and a clean signal amplification. It features a low noise density of 3.8nV/√Hz at 1kHz, which ensures that the signal integrity is maintained even under demanding conditions. Additionally, the device offers a wide bandwidth of 33MHz and a slew rate of 22V/μs, making it suitable for high-speed signal processing applications.

This operational amplifier operates over a wide supply voltage range of ±4V to ±18V, providing designers with the flexibility to use it in various circuit configurations. The OPA2228UA/2K5 also boasts a low total harmonic distortion (THD) of 0.00008%, which is particularly beneficial for high-fidelity audio applications where maintaining the purity of the audio signal is critical.

The device comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The OPA2228UA/2K5 is specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.

For ease of integration into existing designs, the OPA2228UA/2K5 is pin-compatible with other standard dual op-amps, making it a drop-in replacement for system upgrades or redesigns. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools to assist designers in incorporating the OPA2228UA/2K5 into their projects.

In summary, the Texas Instruments OPA2228UA/2K5 operational amplifier is a high-performance solution that offers precision, low noise, and high-speed operation for a variety of demanding applications. Its robust design, combined with Texas Instruments' support and reliability, makes it a preferred choice for professionals looking for quality amplification in their electronic designs.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Texas Instruments
Single/LPV358 Dual/LPV324 Quad General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.5660
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6359 $91.2718
3+ $37.4448 $112.3344
5+ $36.2747 $181.3735
7+ $35.1045 $245.7315
9+ $33.9344 $305.4096
12+ $30.4239 $365.0868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess