EN
  • EN
  • DE

OPA228UA/2K5

Part No OPA228UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 33MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 11 V/μs
Gain Bandwidth Product (GBP) 33MHz
Current - Input Bias 2.5nA
Voltage - Input Offset 10μV
Operating Supply Current 3.7mA
Channel Output Current 45mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081985-OPA228UA/2K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA228UA/2K5 CAD Model

Description

The OPA228UA/2K5 is a high performance operational amplifier from Texas Instruments, a renowned global semiconductor company.

  • Offset Voltage: 10µV (max)
  • Input Bias Current: 10nA
  • Supply Range: ±2.5 to ±18V
  • Open-Loop Gain: 130dB
  • Common-Mode Rejection Ratio (CMRR): 120dB
  • Package: 8-pin SOIC
  • Temperature Range: -40°C to +85°C
  • Slew Rate: 20V/µs
  • Compliance: RoHS compliant

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.7693
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1073
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.1704
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess