EN
  • EN
  • DE

OPA2313IDR

Part No OPA2313IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier R-R I/O ±2.75V/5.5V 8-Pin SOIC T/R / IC OPAMP GP 1MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Operating Supply Current 50μA
Channel Output Current 15mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 042004-OPA2313IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name OPA2313
Introduction Date September 14, 2012
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2313IDR CAD Model

Description

The OPA2313IDR is a high-performance, dual operational amplifier from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Supply Range: 1.8V to 5.5V
  • Bandwidth: 2MHz
  • Quiescent Current: 17µA per channel
  • Input Bias Current: 1pA @ 25°C
  • EMI Filter: Equipped with an EMI (Electromagnetic Interference) filtered input
  • Output Swing: Rail-to-rail
  • Package: 8-pin SOIC
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9251 $50.8805
135+ $0.7591 $102.4785
205+ $0.7354 $150.7570
285+ $0.7117 $202.8345
365+ $0.6879 $251.0835
490+ $0.6168 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,585 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess