EN
  • EN
  • DE

OPA2313QDRQ1

Part No OPA2313QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 500 µV
Current - Supply 50µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 3.6 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2313
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA2313QDRQ1TR
Standard Package 2,500
Win Source Part Number 972103-OPA2313QDRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2313QDRQ1 CAD Model

Description

Product Overview: Texas Instruments OPA2313QDRQ1

The OPA2313QDRQ1 from Texas Instruments is a high-precision, low-power operational amplifier that is designed to meet the stringent requirements of automotive and industrial applications. This device is part of TI's "Automotive Qualified Products" and is compliant with the AEC-Q100 standards, ensuring reliability and performance under harsh conditions.

With its dual-channel configuration, the OPA2313QDRQ1 offers design flexibility and is ideal for various signal conditioning tasks. It operates over a wide supply range of 1.8V to 5.5V, which allows it to be used in systems with varying power supplies without the need for additional voltage regulators. This feature, combined with a low quiescent current of just 150 µA per channel, makes it suitable for battery-powered and energy-efficient applications.

The amplifier boasts excellent DC precision with an offset voltage of only 150 µV and a temperature drift of 0.4 µV/°C, ensuring accurate measurements over a wide temperature range. This precision is critical for sensor interfacing, data acquisition systems, and other applications requiring high accuracy.

The OPA2313QDRQ1 also features a low input bias current of 20 pA, which minimizes errors in high-impedance applications. Moreover, its rail-to-rail input and output capabilities allow for a wider dynamic range, making it ideal for single-supply operations and for interfacing with analog-to-digital converters (ADCs).

For enhanced robustness, the device includes integrated EMI filters which reduce the susceptibility to electromagnetic interference, a common challenge in automotive and industrial environments. Additionally, the operational amplifier is offered in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

With its combination of precision, low power consumption, and robustness, the Texas Instruments OPA2313QDRQ1 operational amplifier is an excellent choice for designers looking to improve the performance and efficiency of their automotive and industrial electronic systems.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5458 $54.1030
80+ $1.2684 $101.4720
125+ $1.2287 $153.5875
170+ $1.1891 $202.1470
220+ $1.1495 $252.8900
295+ $1.0305 $303.9975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess