EN
  • EN
  • DE

OPA2333AIDRBT

Part No OPA2333AIDRBT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 350KHZ 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.16 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 70pA
Voltage - Input Offset 2μV
Operating Supply Current 17μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 026027-OPA2333AIDRBT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Medical, Portable Devices
Ultra Librarian 3D Model Ultra Librarian OPA2333AIDRBT CAD Model

Description

The OPA2333AIDRBT is a high-performance, low-power operational amplifier produced by Texas Instruments, a renowned global semiconductor company.

  • Supply Voltage: +2.7V to +5.5V
  • Input and Output Swing: Rail-to-rail
  • Offset Voltage: 10uV (max)
  • Quiescent Current: 17uA (max) per amplifier
  • Bandwidth: 350kHz
  • Slew Rate: 0.2V/us
  • CMRR: Excellent
  • PSRR: Excellent
  • Input Bias Current: Low
  • Input Noise Voltage: Low
  • Package: 8-pin VSSOP
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess