Product Overview: Texas Instruments OPA2338UA/2K5
The OPA2338UA/2K5 is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to meet the requirements of modern electronic applications that demand low power consumption and high accuracy. This op-amp is part of the industry-leading portfolio of integrated circuits from Texas Instruments, renowned for their quality and reliability.
Key Features
- Low Power Consumption: The OPA2338UA/2K5 is optimized for low-power operations, making it ideal for battery-powered devices and energy-efficient applications.
- High Precision: With its precision-centric design, this op-amp provides excellent accuracy, which is crucial for measurement and instrumentation applications.
- Rail-to-Rail Input/Output: The device features rail-to-rail input and output swing, which allows for a wider dynamic range, making it suitable for single-supply operations and various other applications.
- MicroSIZE Package: It comes in a compact SOT-23-8 package, which saves space on printed circuit boards and is beneficial for high-density designs.
- Wide Supply Range: The OPA2338UA/2K5 operates over a wide supply range, accommodating various application needs and simplifying power supply design.
Applications
The operational amplifier is versatile and can be used in multiple applications, including:
- Portable Instrumentation
- Sensor Signal Conditioning
- Medical Devices
- Analog Filters
- Data Acquisition Systems
Product Specifications
The OPA2338UA/2K5 boasts the following specifications:
- Package: SOT-23-8
- Number of Channels: 2
- Bandwidth: 350 kHz
- Slew Rate: 0.16 V/µs
- Supply Voltage: 2.7 V to 5.5 V
- Operating Temperature Range: -40°C to +125°C
With its combination of low power, high precision, and compact size, the OPA2338UA/2K5 from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.