Product Overview: SN74HC541DBRG4 by Texas Instruments
The SN74HC541DBRG4 is a high-performance, octal buffer and line driver designed to provide high-current drive capability and buffering for a wide range of applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the 'HC541 family and is characterized by its significant utility in interfacing between different voltage and current levels.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs, which ensures that multiple units can be connected to the same bus line for data sharing without interference.
- Logic Family: HC, which indicates that this device is made with high-speed CMOS technology.
- Output Current: Capable of sourcing up to 15 mA and sinking up to 70 mA, making it suitable for driving LEDs, relays, and other high-current devices.
- Operating Voltage Range: 2 V to 6 V, accommodating various levels of logic and making it compatible with TTL levels.
- Operating Temperature Range: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
- Package / Case: SSOP-20, which is a space-saving package that is ideal for compact PCB designs.
Applications
The SN74HC541DBRG4 is versatile enough to be used in a multitude of applications that require buffer or line driver functionalities. It is commonly found in:
- Bus drivers
- Data transmission lines
- Memory address drivers
- Input/output port drivers
- Control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74HC541DBRG4 is no exception and is subjected to rigorous testing and quality control measures to ensure that it meets the industry standards for performance and longevity.
Environmental Compliance
The SN74HC541DBRG4 is RoHS compliant, which means it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This ensures that the product is environmentally friendly and safe for use in electronic devices.
With its robust design and versatile features, the SN74HC541DBRG4 from Texas Instruments is an excellent choice for designers looking to implement reliable buffering and driving capabilities in their electronic systems.