EN
  • EN
  • DE
  • IT

OPA2350EA/250G4

Part No OPA2350EA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail Operational Amplifiers MicroAmplifier Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MicroAmplifier
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 22 V/μs
GBP - Gain Bandwidth Product 38MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 150μV
Operating Supply Current 5.2mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233509-OPA2350EA/250G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2350
Introduction Date December 01, 2004
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2350EA/250G4 CAD Model

Description

The OPA2350EA/250G4 is a high-performance, precision operational amplifier from Texas Instruments, offering a perfect blend of speed and precision for a wide range of applications. With its low noise and high-speed operation, this amplifier is an ideal choice for designers looking to enhance the accuracy and dynamic response of their circuits.

Key Features:

  • High Precision: The OPA2350EA/250G4 boasts excellent precision with a low offset voltage, making it suitable for applications requiring accurate signal amplification.
  • High Speed: With a bandwidth of 38MHz and a slew rate of 22V/μs, this op-amp is capable of handling high-speed signals, ensuring minimal distortion in fast-response systems.
  • Low Power Consumption: Designed for efficiency, it operates with a low quiescent current, making it a great choice for battery-powered and portable devices.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, which is especially useful in single-supply applications and maximizes the signal amplitude without clipping.

Applications:

The versatility of the OPA2350EA/250G4 makes it suitable for a variety of applications, including:

  • Test and Measurement Equipment
  • Audio Processing
  • Analog Filters
  • Data Acquisition Systems
  • Medical Instruments
  • Active Filtering

Package and Quality:

The OPA2350EA/250G4 comes in a compact VSSOP-8 package, offering a space-saving solution without compromising on performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion:

Whether you're designing for precision instrumentation or high-speed data systems, the OPA2350EA/250G4 from Texas Instruments provides the features and reliability needed to achieve outstanding performance. Its combination of speed, precision, and power efficiency makes it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Texas Instruments
Single/LPV358 Dual/LPV324 Quad General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.5660
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Texas Instruments
LM6152/LM6154 Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $4.9177
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8794 $50.7438
57+ $1.7605 $100.3485
89+ $1.7010 $151.3890
127+ $1.5820 $200.9140
165+ $1.5226 $251.2290
206+ $1.4631 $301.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,390 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess