EN
  • EN
  • DE
  • IT

OPA2356AIDGKTG4

Part No OPA2356AIDGKTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 360 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 450MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 8.3mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084708-OPA2356AIDGKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2356AIDGKTG4 CAD Model

Description

The OPA2356AIDGKTG4 is a high-speed, voltage-feedback operational amplifier from Texas Instruments, designed to address a wide range of applications requiring fast response times and high precision. This operational amplifier, with its dual-channel configuration, is an ideal choice for designers working on systems that need to process signals rapidly and accurately, such as in video, communications, and test equipment.

Key Features

  • High Bandwidth: The OPA2356AIDGKTG4 boasts a wide bandwidth of 290 MHz at a gain of +2, making it suitable for high-speed signal processing tasks.
  • Fast Slew Rate: With a slew rate of 160 V/µs, this operational amplifier can handle rapid changes in input signals without significant distortion, ensuring signal integrity.
  • Low Noise Performance: The device features a low voltage noise density of 4.5 nV/√Hz, which is critical for applications that demand high signal-to-noise ratios.
  • Dual-Channel: The dual-channel design provides flexibility, allowing for the independent processing of two separate signals or the implementation of complex signal processing topologies such as differential signal amplification.
  • Wide Supply Range: This operational amplifier can operate from a supply voltage range of 4.5 V to 12 V, accommodating various power supply specifications.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the amplifier to swing close to the power supply rails, maximizing the dynamic range available in low-voltage applications.

Applications

The OPA2356AIDGKTG4 is versatile and can be used in a variety of applications, including:

  • Video processing and broadcasting equipment
  • Telecommunications and data acquisition systems
  • Active filters and ADC buffer amplifiers
  • Professional audio equipment
  • Test and measurement instruments

Package and Quality

Encased in an 8-pin MSOP PowerPAD™ package, the OPA2356AIDGKTG4 is designed for improved thermal performance and occupies minimal board space. Texas Instruments' commitment to quality ensures that this operational amplifier meets the industry's high standards for performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4303 $57.5939
31+ $3.6352 $112.6912
48+ $3.5215 $169.0320
66+ $3.4079 $224.9214
85+ $3.2944 $280.0240
114+ $2.9536 $336.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,650 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess