EN
  • EN
  • DE

OPA2362AIDGSR

Part No OPA2362AIDGSR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case MSOP10
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 725815-OPA2362AIDGSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2362AIDGSR CAD Model

Description

The OPA2362AIDGSR, manufactured by Texas Instruments (TI), is a high-performance, dual operational amplifier designed for a wide range of applications. This op-amp combines a blend of speed, precision, and low power consumption, making it an ideal choice for battery-powered devices, sensor interfaces, and active filtering systems.

Key Features

  • Wide Bandwidth: The OPA2362AIDGSR boasts a bandwidth of 10 MHz, which allows it to handle a broad range of signals with high fidelity.
  • Low Quiescent Current: With a typical quiescent current of just 1.6 mA per channel, this op-amp is optimized for power-sensitive applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum dynamic range, especially useful when operating at low supply voltages.
  • Single or Dual Supply Operation: It can be powered by a single supply ranging from 2.7V to 5.5V or a dual supply of ±1.35V to ±2.75V, giving designers flexibility in various circuit configurations.

Applications

The OPA2362AIDGSR is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Portable and battery-powered instruments
  • Audio and video signal conditioning
  • Active filters and ADC buffer amplifiers
  • Sensor amplifiers and data acquisition systems

Package and Quality

This op-amp is available in a compact VSSOP-10 package, which is ideal for space-constrained applications. The small footprint of the package does not compromise its performance or reliability. Texas Instruments is known for its commitment to quality, and the OPA2362AIDGSR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications.

Ordering and Availability

For ease of integration into your designs, the OPA2362AIDGSR is supported with a range of development tools and is available for order from Texas Instruments and authorized distributors. Detailed technical documentation, including datasheets and application notes, are available to assist with your design process.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess