EN
  • EN
  • DE
  • IT

OPA237NA/3KE4

Part No OPA237NA/3KE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE-SUPPLY OPERATIONAL AMPLIF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series MicroAmplifier™
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Single-Ended
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.5 MHz
Current - Input Bias 10 nA
Voltage - Input Offset 250 µV
Current - Supply 170µA
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650849-OPA237NA/3KE4
Ultra Librarian 3D Model Ultra Librarian OPA237NA/3KE4 CAD Model

Description

Overview of Texas Instruments OPA237NA/3KE4

The OPA237NA/3KE4 is a precision operational amplifier (op-amp) manufactured by Texas Instruments, designed for a wide range of applications including test equipment, sensor amplification, and active filtering. This op-amp is well-known for its high performance, which includes low offset voltage and drift, high input impedance, and low noise, making it an excellent choice for applications requiring accurate and stable signal amplification.

Key Features

  • Low Offset Voltage: The OPA237NA/3KE4 offers a low offset voltage, which minimizes error in signal processing applications, ensuring a high degree of accuracy in the output.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for audio and instrumentation applications where maintaining signal integrity is critical.
  • High Input Impedance: The high input impedance reduces the loading effect on the input signal source, preserving the original signal quality.
  • Wide Supply Range: It can operate from a single supply (2.7V to 36V) or dual supplies (±1.35V to ±18V), offering flexibility in various circuit configurations.
  • Robust Design: The device is designed to be robust with features such as input over-voltage protection for voltages up to ±40V without damage.

Applications

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Battery-Powered Instruments
  • Medical Instrumentation

The OPA237NA/3KE4 is available in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its combination of features ensures reliable performance in a variety of settings from industrial to medical equipment. With Texas Instruments' reputation for quality and durability, the OPA237NA/3KE4 is a solid choice for professionals seeking a dependable op-amp for their precision applications.

Overall, the OPA237NA/3KE4 operational amplifier from Texas Instruments stands out for its precision, stability, and versatility, catering to engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.7729
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.7693
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.2147
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1643 $52.3935
95+ $1.0906 $103.6070
145+ $1.0537 $152.7865
205+ $0.9800 $200.9000
270+ $0.9432 $254.6640
335+ $0.9064 $303.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess