EN
  • EN
  • DE

OPA2387DGKR

Part No OPA2387DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.8V/µs
Gain Bandwidth Product 5.7 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 0.25 µV
Current - Supply 570µA (x2 Channels)
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2387
Other Names 296-OPA2387DGKRTR,296-OPA2387DGKRCT,296-OPA2387DGKRDKR
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260468-OPA2387DGKR
Ultra Librarian 3D Model Ultra Librarian OPA2387DGKR CAD Model

Description

The OPA2387DGKR from Texas Instruments is a state-of-the-art operational amplifier (op-amp) that offers high-speed and precision performance, making it an ideal choice for a wide range of applications. This op-amp is part of the OPAx387 series, known for their low noise and low harmonic distortion characteristics.

Key Features

  • High-Speed Performance: The OPA2387DGKR provides a high gain-bandwidth product, ensuring fast response times and high-frequency operation, which is crucial for applications such as video processing, A/D converters, and high-speed data acquisition.
  • Low Noise: With its low voltage noise density, this op-amp minimizes the impact of noise on signal integrity, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Low Harmonic Distortion: The device features low total harmonic distortion (THD), which is essential for maintaining the quality of the output signal in audio systems and other sensitive electronics.
  • Rail-to-Rail Output: The OPA2387DGKR can output voltages very close to the power supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Wide Supply Range: It operates over a wide supply range, accommodating various applications that may require different voltage levels.

Applications

The OPA2387DGKR is versatile and can be used in multiple sectors, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filter Blocks
  • High-Speed Data Acquisition
  • Medical Instrumentation
  • Industrial Process Controls

Package and Quality

This op-amp is offered in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. The OPA2387DGKR is designed to meet the rigorous standards of Texas Instruments, ensuring reliability and performance consistency for industrial and commercial use.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7065 $51.8910
29+ $3.4719 $100.6851
45+ $3.3546 $150.9570
65+ $3.1201 $202.8065
84+ $3.0028 $252.2352
104+ $2.8855 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,510 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess