EN
  • EN
  • DE

OPA244NA/250G4

Part No OPA244NA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 430KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.16 V/μs
Gain Bandwidth Product (GBP) 430kHz
Current - Input Bias 10nA
Voltage - Input Offset 700μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1084740-OPA244NA/250G4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian OPA244NA/250G4 CAD Model

Description

Overview of Texas Instruments OPA244NA/250G4

The Texas Instruments OPA244NA/250G4 is a high-precision operational amplifier that offers a perfect blend of low power consumption and high accuracy. This operational amplifier is designed to be used in a wide range of applications including test equipment, sensor amplification, and active filters. The OPA244NA/250G4 is part of the OPAx44 series of op-amps that are known for their excellent stability and low noise performance.

Key Features

  • Low Quiescent Current: The OPA244NA/250G4 has a low quiescent current of 500 µA (typical), which makes it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Range: This operational amplifier can operate from a single supply ranging from 2.7V to 36V or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit configurations.
  • High Open-Loop Gain: With a high open-loop gain of 120 dB (typical), the OPA244NA/250G4 ensures excellent linearity and low distortion, making it suitable for high-precision applications.
  • Low Offset Voltage: The low input offset voltage of 300 µV (max) allows for more accurate signal amplification without significant deviation from the intended output.
  • Low Noise: A low voltage noise density of 25 nV/√Hz at 1 kHz ensures a clean amplification of signals, which is crucial for sensitive measurement and audio applications.

Applications

  • Test Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control
  • Audio Processing
  • Active Filters and Buffers

Package and Quality

The OPA244NA/250G4 is offered in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Texas Instruments ensures reliability and performance by subjecting their products to rigorous testing and quality control measures. The OPA244NA/250G4 operational amplifier is RoHS compliant and designed to meet the industry standards for quality and longevity.

Whether you are designing a sophisticated audio system, a precision sensor interface, or any other application requiring a high-quality operational amplifier, the OPA244NA/250G4 from Texas Instruments is an excellent choice that combines performance, power efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8352 $55.0560
70+ $1.5059 $105.4130
105+ $1.4588 $153.1740
145+ $1.4117 $204.6965
185+ $1.3647 $252.4695
250+ $1.2235 $305.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess