EN
  • EN
  • DE

OPA2541SMQ

Part No OPA2541SMQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual High Power OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Power
Number of Circuits 2
SR - Slew Rate 8 V/μs
GBP - Gain Bandwidth Product 1.6MHz
Current - Input Bias 15pA
Voltage - Input Offset 250μV
Operating Supply Current 40mA
Output Current per Channel 7A
Dual Supply Voltage (±) 20 V ~ 80 V, ±10 V ~ 40 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-3-8
Manufacturer Package TO-3-8
RoHS State Request Verification
Win Source Part Number 1233544-OPA2541SMQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2541
Introduction Date October 01, 1993
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2541SMQ CAD Model

Description

The OPA2541SMQ from Texas Instruments is a robust, high-power operational amplifier designed to deliver exceptional performance in a wide range of applications. This operational amplifier is a perfect solution for designers looking to drive high-power loads with precision and efficiency.

Key Features:

  • High Output Current: The OPA2541SMQ is capable of delivering an impressive output current, making it suitable for driving demanding loads.
  • Wide Supply Range: It operates across a broad supply voltage range, providing flexibility in various supply environments and ensuring compatibility with a range of other components.
  • Low Distortion: This amplifier features low distortion characteristics, which is essential for high-fidelity audio applications and precision instrumentation.
  • Thermal Protection: Equipped with thermal shutdown protection, the OPA2541SMQ ensures reliable operation and longevity by preventing damage due to overheating.
  • Durable Construction: The device is housed in a robust package that can withstand challenging industrial environments.

Applications:

The versatility of the OPA2541SMQ makes it an ideal choice for a broad spectrum of applications, including:

  • Professional audio equipment
  • Actuator drives
  • Servo amplifiers
  • Power supplies
  • Test and measurement systems

Quality and Reliability:

As with all Texas Instruments products, the OPA2541SMQ is manufactured to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it meets the requirements of the most demanding applications.

Technical Support and Resources:

Texas Instruments provides extensive technical support and resources for the OPA2541SMQ, including datasheets, reference designs, and application notes. Engineers can access a wealth of information to help integrate this operational amplifier into their designs with confidence.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess