EN
  • EN
  • DE

OPA2652E/250G4

Part No OPA2652E/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Feedback Amplifier 2 Circuit - SOT-23-8
Manufacturer Texas Instruments
Series SpeedPlus™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name OPA2652
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888109-OPA2652E/250G4
Ultra Librarian 3D Model Ultra Librarian OPA2652E/250G4 CAD Model

Description

The OPA2652E/250G4 is a state-of-the-art high-speed operational amplifier from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. With its high bandwidth and fast slew rate, this amplifier is perfectly suited for high-speed data acquisition systems, telecommunication equipment, and video processing applications.

Key Features

  • High Bandwidth: The OPA2652E/250G4 offers a wide bandwidth of 250 MHz, making it capable of handling high-frequency signals with ease.
  • Fast Slew Rate: With a slew rate of 1,600 V/μs, this amplifier can respond quickly to changes in input signals, which is crucial for maintaining signal fidelity in fast-switching circuits.
  • Low Distortion: The device is engineered to minimize distortion, ensuring a clear and accurate reproduction of the input signal.
  • Voltage Range: This operational amplifier operates at a supply voltage range from 5 V to 12 V, providing flexibility in various circuit designs.
  • Dual Operational Amplifiers: The OPA2652E/250G4 contains two independent operational amplifiers in a single package, which can save space and reduce component count in dense circuit designs.

Applications

The versatility of the OPA2652E/250G4 makes it suitable for a broad spectrum of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Video processing
  • Active filters
  • Test equipment

Quality and Reliability

As with all Texas Instruments products, the OPA2652E/250G4 is manufactured to the highest quality standards. It is available in a compact SOIC-8 package, which is designed for optimal thermal performance and reliability. Engineers can rely on this operational amplifier to deliver consistent performance over a wide range of operating conditions.

Ordering Information

The OPA2652E/250G4 is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. For detailed ordering and pricing information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6861 $51.5471
27+ $3.8451 $103.8177
41+ $3.7249 $152.7209
56+ $3.6047 $201.8632
72+ $3.4846 $250.8912
97+ $3.1241 $303.0377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess