EN
  • EN
  • DE

OPA2674

Part No OPA2674
Manufacturer Texas Instruments
Description Dual Wideband, High Output Current Operational Amplifier with Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233566-OPA2674
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2674 CAD Model

Description

Product Overview: Texas Instruments OPA2674 Dual Wideband, High Output Current Operational Amplifier

The OPA2674 from Texas Instruments is a state-of-the-art dual operational amplifier designed for applications requiring wide bandwidth and high output current. This high-speed op-amp is an excellent choice for driving high-performance ADCs or for use in high-speed communication systems, video processing, and test equipment.

With a high slew rate of 1600 V/µs and a wide bandwidth of 200 MHz when operating with a gain of +2, the OPA2674 provides exceptional dynamic performance. Its ability to deliver a continuous output current of up to ±150 mA and peak currents of ±250 mA makes it suitable for a wide range of demanding applications.

The OPA2674 operates over a wide supply range from ±5 V to ±15 V, allowing for flexible integration into various circuit designs. Additionally, its low harmonic distortion characteristics ensure high fidelity signal amplification, making it ideal for audio applications as well.

Texas Instruments has engineered the OPA2674 with a differential gain and phase error of 0.02% and 0.03° respectively, which highlights its precision and stability in video electronics applications. The device also features an output disable function which allows the output stage to be effectively disconnected from the load, providing additional flexibility in power-saving modes or multiplexing applications.

The OPA2674 is available in a compact SO-8 surface-mount package, which is conducive to space-constrained applications. Its robust design ensures reliable performance over an industrial temperature range of -40°C to +85°C. Whether you're designing professional video equipment, telecommunications devices, or high-speed data acquisition systems, the OPA2674 brings a combination of speed, power, and precision that can enhance the performance and efficiency of your products.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation for the OPA2674.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess