EN
  • EN
  • DE

BCM3383DKFEBG

Part No BCM3383DKFEBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description DOCSIS/EuroDOCSIS 3.0 Cable Gateway SoC with Full-Band Capture (FBC) Dual-band Concurrent Wi-Fi
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 999010-BCM3383DKFEBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM3383DKFEBG CAD Model

Description

The BCM3383DKFEBG is a cable modem system-on-a-chip (SoC) from Broadcom. It's designed to provide high-speed internet access over cable networks.

Applications:

  • Cable modems
  • Set-top boxes with integrated cable modem functionality
  • Residential gateways
  • Network interface devices

Features:

  • DOCSIS 3.0 compliant
  • Supports up to 8 downstream channels and 4 upstream channels
  • Integrated MIPS processor
  • Advanced QoS (Quality of Service) features
  • Built-in security features (e.g., packet filtering, firewall)
  • Gigabit Ethernet interface

Benefits:

  • Provides high-speed internet access over cable networks
  • Supports a wide range of cable modem applications
  • Improves network performance with advanced QoS features
  • Enhances network security with built-in security features
  • Enables seamless integration with existing network infrastructure

The BCM3383DKFEBG integrates all the necessary components for a cable modem into a single chip, including the RF front-end, DOCSIS MAC, and a MIPS processor. This integration reduces the overall system cost and complexity.

The chip's support for DOCSIS 3.0 allows for high-speed data rates, enabling users to enjoy bandwidth-intensive applications such as online gaming, video streaming, and large file downloads.

The BCM3383DKFEBG also incorporates advanced QoS features, which prioritize network traffic to ensure a smooth and reliable user experience. These features are particularly important for real-time applications such as VoIP and video conferencing.

Note: Specific technical specifications and configuration options may vary depending on the application and service provider. Always refer to the official Broadcom documentation for the most up-to-date information.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess