EN
  • EN
  • DE

OPA2677H/2K5G3

Part No OPA2677H/2K5G3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2GHZ 8HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 2000 V/μs
Gain Bandwidth Product (GBP) 2GHz
-3db Bandwidth 250MHz
Current - Input Bias 10μA
Voltage - Input Offset 1mV
Operating Supply Current 18mA
Channel Output Current 500mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-HSOP
Win Source Part Number 1084756-OPA2677H/2K5G3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Building Automation, Signal Processing, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Metering, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian OPA2677H/2K5G3 CAD Model

Description

Manufacturer: Texas Instruments

Product Category: Operational Amplifiers - Op Amps

Description

The OPA2677H/2K5G3 from Texas Instruments represents a high-performance, dual wideband, current feedback operational amplifier designed for a wide range of applications. This op-amp is an excellent choice for designers looking for a balance between speed, power consumption, and performance.

With a high slew rate and low differential gain and phase errors, the OPA2677H/2K5G3 is particularly suitable for video and high-speed signal processing applications, including cable drivers, active filters, and ADC/DAC buffers. The device offers a wide bandwidth of 800 MHz at a gain of +2, which allows it to handle high-frequency signals with ease.

The OPA2677H/2K5G3 operates over a wide supply range from ±5V to ±15V, providing flexibility in various circuit designs. The dual-channel configuration makes it a space-saving solution for systems requiring multiple op-amps. Additionally, with its high output current drive and excellent video specifications, it can deliver exceptional performance in both professional and consumer video electronics.

The device comes in a compact QFN-16 package, which is designed to minimize the footprint on the PCB while ensuring good thermal performance. It is also characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of environmental conditions.

Furthermore, the OPA2677H/2K5G3 features fast settling time, low harmonic distortion, and a disable feature that reduces power consumption when the amplifier is not in active use. This makes it an energy-efficient choice for portable and battery-powered applications.

Overall, the Texas Instruments OPA2677H/2K5G3 operational amplifier is a robust, high-speed component that delivers the performance needed for demanding signal processing tasks in a variety of industrial, commercial, and consumer products.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3611 $51.9442
52+ $1.9373 $100.7396
80+ $1.8767 $150.1360
111+ $1.8162 $201.5982
143+ $1.7557 $251.0651
191+ $1.5740 $300.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess