EN
  • EN
  • DE

OPA2691

Part No OPA2691
Manufacturer Texas Instruments
Description Wideband, Voltage Feedback OPERATIONAL AMPLIFIER With Disable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233577-OPA2691
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2691 CAD Model

Description

The OPA2691 is a high-performance, dual-channel buffer amplifier designed by Texas Instruments to cater to a wide range of applications, including video, communications, and test equipment. This integrated circuit is known for its high-speed operation and excellent video performance characteristics, making it an ideal choice for professional-grade video electronics.

Key Features

  • Wide Bandwidth: The OPA2691 offers a wide bandwidth of 410 MHz (G = +2), which ensures high-speed signal processing suitable for high-resolution video and high-frequency applications.
  • High Slew Rate: With a slew rate of 1800 V/µs, this amplifier can handle rapid signal transitions with ease, providing sharp and accurate signal amplification.
  • Low Distortion: The low harmonic distortion characteristics of the OPA2691 make it an excellent choice for applications requiring clean and precise signal amplification.
  • Dual Independent Channels: The dual-channel configuration allows for flexibility in design, enabling the use of both channels for differential signals or independently for two separate signals.
  • Output Disable Feature: This feature allows the user to put the output into a high-impedance state, providing a means for multiplexing and signal routing without additional hardware.

Applications

The OPA2691 is versatile and can be used in various applications, such as:

  • High-Definition Video Amplifiers
  • Cable Drivers
  • Test Equipment
  • Communications Devices
  • ADC/DAC Buffering

Technical Specifications

The OPA2691 operates over a wide supply voltage range from ±5V to ±6V, providing designers with the flexibility to use it in different system voltage environments. Its dual-supply operation also contributes to its ability to provide high output swings, which is particularly beneficial in analog-to-digital conversion processes.

Conclusion

The OPA2691 from Texas Instruments stands out as a robust and reliable choice for high-speed amplification needs. Its combination of speed, low distortion, and dual-channel operation makes it a highly regarded component in the electronics industry. For those looking to enhance their system's performance with a high-quality buffer amplifier, the OPA2691 is a strong contender to consider.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess