EN
  • EN
  • DE

L7824ACV-DG

Part No L7824ACV-DG
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 24V 1.5A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range 0°C ~ 125°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name L7824
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-15583-5, 497-15583-5, L7824ACV-DG-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876591-L7824ACV-DG
Ultra Librarian 3D Model Ultra Librarian L7824ACV-DG CAD Model

Description

The L7824ACV-DG is a robust, highly reliable linear voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This regulator is part of their L78 series, which is renowned for providing stable and precise voltage regulation. The L7824ACV-DG is specifically designed to deliver a fixed output voltage of 24V with an output current up to 1.5A, making it an ideal choice for a wide range of applications.

This device is encapsulated in a TO-220 package, which is known for its excellent thermal performance and ease of mounting on printed circuit boards. The L7824ACV-DG is equipped with several protection features that ensure the safety and longevity of both the regulator and the devices it powers. These include thermal overload protection, short-circuit protection, and output transition SOA protection, which prevent damage from overcurrent, excessive heat, and power surges.

The L7824ACV-DG operates within a wide input voltage range, making it versatile for use in various applications, from simple consumer electronics to more complex industrial systems. It requires only two external capacitors to set up, one on the input and one on the output, which simplifies the design and integration process for engineers and hobbyists alike.

The regulator's impressive ripple rejection ratio ensures that the output voltage remains stable even with fluctuating input voltages, which is critical for sensitive electronic equipment. Additionally, the L7824ACV-DG features a no-load stability, which means it can maintain the output voltage without any load, a vital characteristic for applications with variable power demands.

In summary, the L7824ACV-DG from STMicroelectronics offers a reliable and straightforward solution for applications requiring a stable 24V supply. With its robust package, comprehensive protection features, and ease of use, this voltage regulator stands out as a top choice for designers seeking performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess