Product Overview: Texas Instruments OPA2830ID
The OPA2830ID from Texas Instruments is a high-performance, dual-channel operational amplifier designed for a wide range of applications. This op-amp is known for its low power consumption and high-speed operation, making it an excellent choice for battery-powered devices and high-speed signal processing tasks.
Key Features
- High Speed: The OPA2830ID delivers a slew rate of 230 V/µs and a bandwidth of 100 MHz, ensuring that it can handle rapid signal changes and high-frequency applications with ease.
- Low Power: Despite its high-speed capabilities, this operational amplifier only consumes 1.5 mA of quiescent current per channel, which is advantageous for power-sensitive designs.
- Dual Channel: With two op-amps in a single package, the OPA2830ID provides design flexibility and can be used in both single-ended and differential configurations.
- Wide Supply Range: It operates on a supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources and systems.
- Output Swing: The OPA2830ID features rail-to-rail output, which maximizes the dynamic range in low-voltage applications.
Applications
The versatility of the OPA2830ID allows it to be used in a multitude of applications, including:
- Active filters
- ADC buffer amplifiers
- DAC current-to-voltage converters
- Video and RF amplification
- Portable and battery-operated electronics
- Test and measurement equipment
Technical Specifications
Parameter
Value
Number of Channels
2
Bandwidth
100 MHz
Slew Rate
230 V/µs
Supply Voltage Range
2.5V to 5.5V
Quiescent Current
1.5 mA/channel
Output Swing
Rail-to-Rail
Package
SOIC-8
For designers looking for a reliable and efficient operational amplifier that doesn't compromise on speed, the OPA2830ID from Texas Instruments is an exceptional choice that balances performance with power efficiency.