EN
  • EN
  • DE

OPA2837IDGKR

Part No OPA2837IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8VSSOP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 105V/µs
Gain Bandwidth Product 50 MHz
-3db Bandwidth 105 MHz
Current - Input Bias 340 nA
Voltage - Input Offset 30 µV
Current - Supply 592µA (x2 Channels)
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.4 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2837
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-49464-2,296-49464-1,296-49464-6
Standard Package 2,500
Win Source Part Number 1319526-OPA2837IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2837IDGKR CAD Model

Description

Product Overview: Texas Instruments' OPA2837IDGKR

The OPA2837IDGKR is a high-performance, dual-channel operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This op-amp is particularly suitable for applications requiring high-speed signal processing, thanks to its fast settling time and wide bandwidth. It is housed in an 8-pin VSSOP (MSOP) package, making it compact and easy to incorporate into a wide range of electronic circuits.

Key Features

  • Wide Bandwidth: The OPA2837IDGKR offers a bandwidth of 230 MHz, which is ideal for high-speed amplification in video processing, test equipment, and communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier is designed for power efficiency, with a low quiescent current that makes it suitable for battery-powered devices and energy-sensitive applications.
  • Low Distortion: It has a low harmonic distortion across the entire frequency range, ensuring signal integrity and fidelity, which is crucial for audio processing and high-end instrumentation.
  • High Output Drive: The device is capable of delivering a high output current, allowing it to drive heavy loads without compromising performance.
  • Dual-Channel Configuration: With two op-amps in a single package, the OPA2837IDGKR provides a space-saving solution for designs that require multiple amplification stages.

Applications

The versatility of the OPA2837IDGKR makes it an excellent choice for a variety of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Wireless communication systems
  • Medical instrumentation
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA2837IDGKR is no exception. It is manufactured using advanced semiconductor processes, ensuring high reliability and performance consistency. The device also features robust electrostatic discharge (ESD) protection, safeguarding it against damage during handling and operation.

In summary, the OPA2837IDGKR from Texas Instruments is a state-of-the-art operational amplifier that combines speed, efficiency, and precision. Its dual-channel design and compact footprint make it an ideal choice for designers looking to enhance their electronic systems with high-quality signal amplification.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8687 $54.9496
18+ $5.6359 $101.4462
28+ $5.4598 $152.8744
38+ $5.2836 $200.7768
49+ $5.1075 $250.2675
66+ $4.5792 $302.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,513 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess