EN
  • EN
  • DE

OPA330AIYFF

Part No OPA330AIYFF
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833115-OPA330AIYFF
Ultra Librarian 3D Model Ultra Librarian OPA330AIYFF CAD Model

Description

Product Overview: Texas Instruments OPA330AIYFF

The OPA330AIYFF is a state-of-the-art operational amplifier (op-amp) from Texas Instruments (TI), designed to meet the demanding requirements of precision, low-voltage, and low-power applications. This innovative product offers an exceptional combination of features that make it ideal for a wide range of applications, including medical instrumentation, sensor interfaces, and portable electronics.

Key Features

  • Low Power Consumption: The OPA330AIYFF is optimized for low-power operations, making it perfect for battery-powered devices. Its quiescent current is incredibly low, ensuring minimal power drain in standby or active modes.
  • High Precision: With its low offset voltage and low drift over time and temperature, this op-amp provides high-precision performance that is crucial for sensitive applications such as medical equipment and precision measurement tools.
  • Wide Supply Range: The device operates from a supply voltage range of 1.8V to 5.5V, allowing it to function effectively in both single-supply and split-supply configurations, offering flexibility in various circuit designs.
  • Rail-to-Rail Output: The OPA330AIYFF features a rail-to-rail output stage, which enables the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Small Footprint: The compact size of the OPA330AIYFF, available in a tiny 4-bump DSBGA package, is perfect for space-constrained applications, allowing designers to save board space without compromising on performance.

Applications

The versatility of the OPA330AIYFF allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Portable medical devices
  • Test and measurement equipment
  • Data acquisition systems
  • Process control systems
  • Handheld consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA330AIYFF is no exception. It is designed and manufactured to meet the highest industry standards, ensuring stable and reliable performance over its operational lifetime. Whether used in a laboratory setting or integrated into consumer gadgets, the OPA330AIYFF from Texas Instruments stands as a testament to precision engineering and innovative design.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3656 $51.1840
295+ $0.3424 $101.0080
455+ $0.3309 $150.5595
650+ $0.3077 $200.0050
845+ $0.2962 $250.2890
1,055+ $0.2846 $300.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,681 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess