EN
  • EN
  • DE
  • IT

OPA3355EA/250

Part No OPA3355EA/250
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 200MHz, CMOS OPERATIONAL AMPLIFIER WITH SHUTDOWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 450MHz
SR - Slew Rate 360 V/μs
Operating Supply Current 8.3mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
RoHS State Request Verification
Win Source Part Number 1233627-OPA3355EA/250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Robotics, Sensing & Instrumentation, Signal Processing, Portable Devices, Power Management, Medical
Family Name OPA3355
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA3355EA/250 CAD Model

Description

Product Overview: OPA3355EA/250 by Texas Instruments

The OPA3355EA/250 is a high-performance operational amplifier (op-amp) designed by Texas Instruments, renowned for its precision and reliability in a wide range of electronic applications. This op-amp is a part of Texas Instruments' extensive portfolio of analog integrated circuits, engineered to provide optimal performance in signal conditioning, filtering, and amplification tasks.

Key Features

  • Low Noise: The OPA3355EA/250 boasts a low-noise design, making it suitable for applications that require a high signal-to-noise ratio.
  • High Speed: With its fast settling time and high slew rate, this op-amp is ideal for high-speed signal processing applications.
  • Low Power Consumption: It is designed for efficiency, ensuring low power consumption without compromising performance, which is critical for battery-powered devices.
  • Wide Supply Range: The device can operate over a broad supply voltage range, providing design flexibility for various systems.
  • Stable Operation: The OPA3355EA/250 is characterized by its stability with capacitive loads, making it a reliable choice for a multitude of circuit configurations.

Applications

The versatility of the OPA3355EA/250 allows it to be used in numerous applications across different industries. Some of the typical applications include:

  • Test and measurement equipment
  • Data acquisition systems
  • Audio processing
  • Active filters and amplifiers
  • Medical instrumentation
  • Precision analog circuits

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The OPA3355EA/250 is no exception, undergoing rigorous testing to ensure it meets these standards. As a result, designers and engineers can integrate this op-amp into their systems with confidence, knowing it will perform reliably over its intended operational lifespan.

Ordering and Packaging

The OPA3355EA/250 is available in a variety of packaging options, including the compact surface-mount package, which is suitable for space-constrained applications. For ordering information, reference the part number OPA3355EA/250 and consult Texas Instruments' official website or authorized distributors for availability and pricing details.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7607 $54.0856
19+ $5.5473 $105.3987
28+ $5.3739 $150.4692
39+ $5.2006 $202.8234
50+ $5.0272 $251.3600
67+ $4.5072 $301.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess