EN
  • EN
  • DE

OPA3355UA

Part No OPA3355UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 200MHz, CMOS OPERATIONAL AMPLIFIER WITH SHUTDOWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 450MHz
SR - Slew Rate 360 V/μs
Operating Supply Current 8.3mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1233628-OPA3355UA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA3355
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA3355UA CAD Model

Description

The OPA3355UA is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments. This precision op-amp is well-suited for a wide range of applications, including medical instrumentation, test and measurement equipment, sensor conditioning, and audio processing. It is recognized for its low noise, high speed, and exceptional linearity, making it an ideal choice for designers looking for accurate signal amplification in their circuits.

Key Features

  • Low Noise: The OPA3355UA boasts a low voltage noise density, which makes it an excellent choice for applications requiring a high signal-to-noise ratio.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp can handle rapid signal changes and high-frequency signals with ease.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing which allows for maximum dynamic range, especially beneficial in single-supply operations or when interfacing with analog-to-digital converters (ADCs).
  • Single or Dual Supply Operation: It can be powered from a single supply or dual supplies, providing flexibility in various circuit configurations.
  • Low Distortion: The OPA3355UA offers low total harmonic distortion (THD), which is crucial for high-fidelity audio applications and precision measurement systems.

Applications

The versatile nature of the OPA3355UA makes it a go-to op-amp for a plethora of applications. It is particularly well-suited for:

  • Professional audio equipment
  • Active filters and signal conditioning
  • Analog processing in data acquisition systems
  • Driving ADCs in high-resolution systems
  • Portable battery-powered devices

Package and Quality

The OPA3355UA is available in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is conducive to space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this op-amp is no exception. It adheres to stringent quality control standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0363 $50.3630
25+ $4.1324 $103.3100
38+ $4.0033 $152.1254
52+ $3.8741 $201.4532
67+ $3.7450 $250.9150
90+ $3.3576 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess