The Texas Instruments OPA336NJ/250G4 is a high-performance, precision operational amplifier that is part of the OPAx336 series. Designed to meet the requirements of modern analog circuits, this op-amp offers a perfect blend of low voltage noise, high speed, and precision, making it an ideal choice for a wide range of applications including sensor amplification, active filtering, and data acquisition systems.
Key Features
- Low Offset Voltage: The OPA336NJ/250G4 boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input.
- Low Noise: With its low noise performance, this op-amp is suitable for applications that require a high signal-to-noise ratio, delivering clean and precise amplification of the input signal.
- Single-Supply Operation: This device is capable of operating from a single power supply, which simplifies circuit design and reduces power supply requirements.
- Rail-to-Rail Output: The OPA336NJ/250G4 can swing its output voltage very close to the supply rails, maximizing the dynamic range in single-supply applications.
- Wide Bandwidth: It offers a wide bandwidth, which is critical for applications that require the amplifier to handle signals with a broad range of frequencies.
Applications
The versatility of the OPA336NJ/250G4 makes it suitable for various applications, including:
- Test and Measurement Equipment
- Medical Instrumentation
- Professional Audio Equipment
- Analog Filters
- Data Acquisition Systems
- Precision Analog Systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>+ to V<sub>-)
2.7V to 6V
Input Offset Voltage
0.5 mV (typical)
Noise Density
8 nV/√Hz (typical at 1 kHz)
Bandwidth
2 MHz (typical)
Slew Rate
0.8 V/μs (typical)
With its exceptional balance of precision, noise performance, and power efficiency, the Texas Instruments OPA336NJ/250G4 operational amplifier stands out as a robust solution for high-accuracy analog processing.