EN
  • EN
  • DE

OPA349SA

Part No OPA349SA
Manufacturer Texas Instruments
Description 1A, Rail-to-Rail I/O CMOS OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233659-OPA349SA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA349SA CAD Model

Description

Introducing the OPA349SA from Texas Instruments

The OPA349SA is a high-performance, single-supply operational amplifier designed by Texas Instruments to meet the rigorous demands of modern electronic applications. This op-amp boasts a wide range of features that make it an ideal choice for battery-powered and portable devices, as well as industrial and automotive systems where power efficiency and operational stability are critical.

With an operational voltage range of 2.3V to 5.5V, the OPA349SA can function effectively in low-power environments, ensuring consistent performance even when the supply voltage fluctuates. This makes it perfect for applications where power availability is limited or variable.

The OPA349SA demonstrates excellent thermal performance with an extended operating temperature range of -40°C to 125°C, ensuring reliability in a variety of harsh environments. Its robust design is encapsulated in a compact SOT-23 package, which not only saves valuable board space but also enables easier integration into space-constrained designs.

One of the standout features of this operational amplifier is its low quiescent current, which is as low as 45 µA. This characteristic is particularly beneficial for battery-operated devices, as it helps to extend battery life and reduce the need for frequent replacements or recharging. Additionally, the OPA349SA offers a low input bias current and has a rail-to-rail input/output swing, providing maximum dynamic range and improved signal integrity.

The device also includes built-in ESD (Electrostatic Discharge) protection, which safeguards the amplifier from unexpected voltage spikes and enhances its durability and longevity. Whether you're designing precision amplifiers, sensor interfaces, active filters, or any application requiring a high-quality op-amp, the OPA349SA is a versatile and reliable choice that delivers consistent performance.

Overall, the Texas Instruments OPA349SA operational amplifier is an excellent solution for designers looking for a low-power, high-precision component that doesn't compromise on performance. Its combination of features makes it an invaluable component in the toolbox of engineers across various industries.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6070 $56.2450
80+ $1.3186 $105.4880
120+ $1.2774 $153.2880
165+ $1.2362 $203.9730
210+ $1.1950 $250.9500
285+ $1.0714 $305.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,158 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess