EN
  • EN
  • DE

OPA360AIDCKRG4

Part No OPA360AIDCKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP 3V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Reconstruction Filter
Output Type Rail-to-Rail
Number of Circuits 1
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 3.3 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1084910-OPA360AIDCKRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OPA360AIDCKRG4 CAD Model

Description

Introducing the OPA360AIDCKRG4 High-Speed Amplifier by Texas Instruments

The OPA360AIDCKRG4 is a state-of-the-art high-speed, voltage-feedback CMOS operational amplifier designed by Texas Instruments (TI) to cater to the demanding requirements of video and high-speed signal processing applications. This device is engineered to offer excellent dynamic performance, which makes it an ideal choice for driving analog-to-digital converters (ADCs) and buffering digital-to-analog converters (DACs).

With its wide bandwidth of 100MHz and a fast slew rate of 170 V/μs, the OPA360AIDCKRG4 ensures minimal distortion and a high degree of linearity, even at high frequencies. This makes it well-suited for a variety of applications such as video amplification, CCD imaging systems, and high-speed filters.

The OPA360AIDCKRG4 operates on a single supply voltage ranging from 2.5V to 5.5V, making it versatile for use in both portable and fixed electronics. Its rail-to-rail output swing provides the maximum dynamic range, which is particularly beneficial when operating at lower supply voltages common in battery-powered applications.

Designed with the user in mind, this operational amplifier features a power-down mode which significantly reduces the current consumption to a mere 0.1μA, thus extending battery life in portable devices. The low input bias current of 10pA typifies the precision performance of the OPA360AIDCKRG4, ensuring accuracy in signal processing applications.

The robust design of the OPA360AIDCKRG4 is encapsulated in a compact SC-70 package, which is space-saving and ideal for high-density circuit boards. Texas Instruments' commitment to quality means that this amplifier is built to meet the highest standards, ensuring reliable performance in critical applications.

In summary, the OPA360AIDCKRG4 from Texas Instruments is a high-performance, versatile operational amplifier that provides a perfect solution for engineers looking to enhance the speed and precision of their electronic systems. Its power efficiency and compact form factor make it an excellent choice for both portable and stationary applications where space and power consumption are of concern.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3469 $50.3005
355+ $0.2847 $101.0685
545+ $0.2758 $150.3110
750+ $0.2669 $200.1750
970+ $0.2580 $250.2600
1,300+ $0.2313 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,280 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess