EN
  • EN
  • DE

OPA360AIDCKTG4

Part No OPA360AIDCKTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP 3V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Reconstruction Filter
Output Type Rail-to-Rail
Number of Circuits 1
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 3.3 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 060899-OPA360AIDCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA360AIDCKTG4 CAD Model

Description

The OPA360AIDCKTG4 is a high-performance, digital video amplifier manufactured by Texas Instruments, a renowned global semiconductor company.

  • Single Supply Voltage: Yes
  • Bandwidth: 110 MHz
  • Gain Flatness: 6dB up to 50MHz
  • Low-Pass Filter: Integrated
  • Power-Down Feature: Yes
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant: Yes
  • Package: Compact, surface-mount
  • Internal Gain Setting: Yes

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess