EN
  • EN
  • DE

OPA3695IDBQR

Part No OPA3695IDBQR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Triple, Ultra-Wideband, Current-Feedback OPERATIONAL AMPLIFIER with Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 3
SR - Slew Rate 4300 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 20μA
Voltage - Input Offset 300μV
Operating Supply Current 12.9mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 3.5 V ~ 12 V, ±1.75 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1233702-OPA3695IDBQR
Manufacturer Homepage www.ti.com
Family Name OPA3695
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA3695IDBQR CAD Model

Description

Product Overview: Texas Instruments OPA3695IDBQR

The OPA3695IDBQR is a high-speed, triple, wideband, current-feedback operational amplifier designed by Texas Instruments to meet the demanding performance requirements of video and telecommunication systems. This versatile op amp is ideal for applications requiring high bandwidth and fast settling times.

Key Features

  • High Bandwidth: The OPA3695IDBQR offers a remarkable bandwidth of 430 MHz at a gain of +2, making it suitable for high-speed signal processing.
  • Current Feedback Architecture: Its current feedback design allows for excellent video performance with low differential gain and phase error, which is crucial for maintaining signal fidelity in video applications.
  • Triple Amplifier Design: This device integrates three independent op amps in a single package, providing design flexibility and saving space on the PCB.
  • Low Distortion: The OPA3695IDBQR boasts a low harmonic distortion, making it an excellent choice for ADC/DAC buffer applications, and any system where maintaining signal integrity is paramount.
  • High Output Current: With the ability to deliver a high output current, this op amp can drive heavy loads while maintaining performance.

Applications

The OPA3695IDBQR is well-suited for a variety of applications, including:

  • Video Switching and Distribution
  • Professional Video Equipment
  • Telecommunication Systems
  • Test Equipment
  • ADC/DAC Buffering
  • Active Filtering
  • High-speed Data Acquisition

Package and Quality

Encased in a compact SSOP (Shrink Small Outline Package), the OPA3695IDBQR is designed for space-constrained applications. It is RoHS compliant, ensuring adherence to the latest environmental standards. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, assuring reliability and performance for critical applications.

Overall, the OPA3695IDBQR from Texas Instruments is a high-performance solution for systems requiring fast, accurate signal amplification. Its combination of speed, power, and precision makes it an ideal choice for advanced video and communication systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess