EN
  • EN
  • DE
  • IT

OPA377QDBVRQ1

Part No OPA377QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name OPA377
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-44724-1, -296-44724-1-ND, 296-44724-1, 296-44724-2, 296-44724-6, OPA377QDBVRQ1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888135-OPA377QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian OPA377QDBVRQ1 CAD Model

Description

Product Overview: OPA377QDBVRQ1 from Texas Instruments

The OPA377QDBVRQ1 is a premium precision operational amplifier designed by Texas Instruments, tailored specifically for automotive and industrial applications that demand high accuracy and reliability. This op-amp features a low offset voltage, low-power operation, and a wide supply range, making it an ideal choice for an array of electronic systems.

Key Features

  • Low Offset Voltage: The OPA377QDBVRQ1 boasts an ultra-low offset voltage, which significantly reduces signal error and enhances overall system accuracy.
  • Wide Supply Range: Operating from a wide supply range of 2.2V to 5.5V, this op-amp is versatile and can be integrated into various circuit designs without the need for additional power regulation.
  • Low Power Consumption: It is optimized for low-power applications, ensuring energy efficiency and prolonged battery life in portable devices.
  • High Common-Mode Rejection Ratio (CMRR): With its high CMRR, the OPA377QDBVRQ1 effectively minimizes the influence of unwanted signals, thereby improving the integrity of the desired signal.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, ensuring performance and durability under harsh conditions.

Applications

The OPA377QDBVRQ1 is suited for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Sensor signal conditioning
  • Portable and battery-powered electronics
  • Analog-to-Digital Converter (ADC) buffer
  • Data acquisition systems

Package and Quality

The OPA377QDBVRQ1 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The device is also AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for stress resistance and reliability.

With its precision specifications and robust design, the OPA377QDBVRQ1 from Texas Instruments is a standout choice for designers looking to enhance the performance and efficiency of their automotive or industrial electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2778 $57.5010
110+ $1.0485 $115.3350
170+ $1.0157 $172.6690
230+ $0.9830 $226.0900
295+ $0.9502 $280.3090
395+ $0.8519 $336.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess