EN
  • EN
  • DE

OPA3832IPW

Part No OPA3832IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Product Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 250 MHz
Slew Rate 325V/µs
Current - Supply 12.75 mA
Current - Output / Channel 82 mA
Voltage - Supply, Single/Dual (±) 2.8V ~ 11V, ±1.4V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number OPA3832
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 888137-OPA3832IPW
Ultra Librarian 3D Model Ultra Librarian OPA3832IPW CAD Model

Description

Overview of Texas Instruments OPA3832IPW

The OPA3832IPW is a high-speed, low-power, voltage-feedback operational amplifier from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This op-amp is well-suited for video processing, communications, and active filter designs, thanks to its impressive speed-to-power ratio and small footprint.

Key Features

  • High Speed: With a 200 MHz bandwidth, the OPA3832IPW provides swift response times, making it ideal for high-speed signal processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed for power efficiency, consuming just 2.5 mA of quiescent current per channel, which is beneficial for battery-powered and energy-sensitive applications.
  • Rail-to-Rail Output: The device features rail-to-rail output, allowing for a wider dynamic range and better signal integrity, especially in low-voltage applications.
  • Low Distortion: It boasts a low harmonic distortion, ensuring clean signal amplification, which is critical in audio and instrumentation applications.
  • Multiple Channels: The OPA3832IPW comes in a triple-channel configuration, providing flexibility and reducing the need for multiple single or dual op-amps, thus saving space on the PCB.
  • Robust Packaging: Housed in a TSSOP-14 package, it offers a compact solution that is suitable for space-constrained applications while still providing excellent thermal performance.

Applications

The versatility of the OPA3832IPW makes it a go-to choice for professionals in various fields. It is commonly used in:

  • Video amplifiers and filters
  • ADC/DAC buffer amplifiers
  • Telecommunications equipment
  • Active filtering
  • Test and measurement systems

Conclusion

The Texas Instruments OPA3832IPW operational amplifier is a reliable and efficient solution for designers looking to optimize their high-speed signal processing applications without compromising power consumption or space. Its advanced features ensure that it delivers top-notch performance for a diverse array of electronic systems.

You May Also Be Interested in

Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess