The OPA4131NA is a high-performance, quad operational amplifier from Texas Instruments, a globally recognized leader in the semiconductor industry.
- Design: This product is designed to offer a superior level of performance in a variety of applications, making it a versatile solution for both professional and hobbyist use.
- FET-input: The OPA4131NA is designed with FET-input operational amplifiers, which are known for their low input bias currents.
- Applications with High Input Impedance: This makes them ideal for applications with high input impedance, such as photodiode and photomultiplier amplifiers, voltage followers, and high impedance buffers.
- Features: It also features low offset voltage and high-speed performance, making it a great choice for a wide range of applications, from audio and video to instrumentation and control systems.
- Noise Performance: One of the standout features of the OPA4131NA is its low noise performance.
- Voltage Noise Density: With a low voltage noise density of only 8nV/√Hz @ 1kHz, it offers clean, precise signal amplification, which is crucial in high-fidelity audio systems and precision instrumentation.
- Supply Range: The OPA4131NA also boasts a wide supply range, from ±4.5V to ±18V, providing flexibility in a variety of system designs.
- Output Swing: Its wide output swing, within 1V of the rails, allows for increased dynamic range, which is especially beneficial in audio applications.
- Slew Rate: Another key feature of the OPA4131NA is its high slew rate of 20V/μs.
- Response: This allows the amplifier to respond quickly to changes in input, making it suitable for applications that require fast response times, such as video processing and high-speed data acquisition.
- Easy Integration: The OPA4131NA is also designed for easy integration into your system.
- Package: It is available in a convenient 14-pin DIP package, making it easy to install on a PCB.
- Temperature Range: Moreover, it is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments.
- Summary: In summary, the OPA4131NA from Texas Instruments is a high-quality, versatile quad operational amplifier that offers excellent performance in a wide range of applications.
- Benefit: Its low noise, high speed, and wide supply range make it a robust and flexible solution for your amplification needs.