The Texas Instruments OPA4170 is a state-of-the-art operational amplifier that integrates four independent, high-performance op-amps into a single chip. This device is designed to offer low noise, high precision, and low power consumption, making it an ideal choice for a wide range of applications including test and measurement systems, medical equipment, audio processing, and industrial control systems.
Key Features
- Low Offset Voltage: The OPA4170 boasts an ultra-low input offset voltage, which enhances the accuracy of the instrumentation and data acquisition systems in which it is used.
- Wide Bandwidth: With a wide bandwidth, this op-amp is capable of handling high-speed signals, ensuring efficient performance in audio and video processing applications.
- Low Quiescent Current: Its design prioritizes energy efficiency, which is reflected in the low quiescent current. This makes the OPA4170 suitable for battery-powered devices and portable applications.
- High Common-Mode Rejection Ratio (CMRR): The high CMRR of the OPA4170 minimizes the effect of unwanted signals, thereby improving the integrity of the output.
- Wide Supply Range: The device operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
Applications
- Test and Measurement Systems
- Audio Processing Equipment
- Industrial Control Systems
- Medical Instrumentation
- Data Acquisition Systems
Technical Specifications
Parameter
Value
Number of Channels
4
Offset Voltage
150 µV (max)
Bandwidth
2 MHz
Supply Current
1.6 mA/channel
Supply Voltage Range
4.5 V to 36 V
The OPA4170 from Texas Instruments exemplifies a blend of precision, efficiency, and versatility, catering to the needs of modern electronic systems. Its comprehensive feature set ensures it is a go-to operational amplifier for engineers looking for reliable and high-quality performance.