EN
  • EN
  • DE

OPA4172ID

Part No OPA4172ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 8 pA
Voltage - Input Offset 200 µV
Current - Supply 1.6mA (x4 Channels)
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number OPA4172
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1337790-OPA4172ID
Ultra Librarian 3D Model Ultra Librarian OPA4172ID CAD Model

Description

Product Overview: Texas Instruments OPA4172ID

The OPA4172ID from Texas Instruments is a high-performance operational amplifier that delivers precision and power efficiency, making it an ideal choice for a wide range of applications. This op-amp is part of the OPAx172 series, which is known for its low noise, low distortion, and high speed, ensuring reliable and accurate signal amplification in demanding environments.

Key Features

  • Low Offset Voltage: The OPA4172ID boasts a low input offset voltage, which minimizes error in signal processing and ensures high accuracy in measurements and control systems.
  • Wide Bandwidth: With a wide bandwidth of 10MHz, this operational amplifier can handle high-speed signals, making it suitable for audio, video, and communication applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum dynamic range, especially useful in low voltage applications.
  • Low Quiescent Current: Its low quiescent current helps in reducing power consumption, thereby extending battery life in portable devices.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the OPA4172ID ensures that common-mode signals such as noise are effectively rejected, thus enhancing the signal integrity.
  • Robust Electrostatic Discharge (ESD) Protection: The device comes with built-in ESD protection, safeguarding it against static discharges and enhancing its durability.

Applications

The Texas Instruments OPA4172ID is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Audio and video processing
  • Medical equipment
  • Test and measurement devices

Quality and Reliability

Encased in a 14-pin SOIC package, the OPA4172ID is designed to meet the rigorous standards of Texas Instruments, ensuring high quality and reliability. Whether you're designing for industrial, automotive, or consumer markets, this operational amplifier is a reliable choice for high-precision, efficient circuit designs.

With its combination of features, the OPA4172ID is a powerful component for engineers and designers looking to improve signal fidelity, reduce power consumption, and maximize performance in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2792 $50.1424
47+ $2.1350 $100.3450
73+ $2.0629 $150.5917
105+ $1.9186 $201.4530
136+ $1.8465 $251.1240
170+ $1.7744 $301.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess