EN
  • EN
  • DE

OPA4314AIPW

Part No OPA4314AIPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 150µA (x4 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number OPA4314
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651070-OPA4314AIPW
Ultra Librarian 3D Model Ultra Librarian OPA4314AIPW CAD Model

Description

Product Overview: Texas Instruments OPA4314AIPW

The OPA4314AIPW is a high-performance, precision operational amplifier from Texas Instruments, designed for a wide array of applications that demand accuracy and stability. This op-amp is part of TI's renowned portfolio of analog integrated circuits, offering a blend of features that make it suitable for tasks ranging from precision instrumentation to active filtering and audio amplification.

Key Features

  • Quad-Channel Configuration: The OPA4314AIPW houses four independent op-amp units in a single package, providing excellent channel isolation and space efficiency for complex circuits.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, accommodating a variety of power requirements and ensuring compatibility with both single and dual supply operations.
  • Low Noise: This op-amp boasts a low voltage noise density of 8 nV/√Hz at 1 kHz, making it ideal for sensitive applications where noise performance is critical.
  • High Precision: With a low input offset voltage and low offset drift, the OPA4314AIPW ensures high precision in measurement and control systems.
  • High Bandwidth: The device offers a bandwidth of 3 MHz, which is ample for a wide range of audio and data signal processing tasks.
  • Robust Build: Encased in a TSSOP-14 package, the OPA4314AIPW is designed to meet the robustness required for industrial applications.

Applications

The versatility of the OPA4314AIPW allows it to be integrated into numerous electronic systems. It is particularly well-suited for:

  • Precision analog processing
  • Data acquisition systems
  • Active filters and audio processing
  • Test and measurement equipment
  • Industrial control systems

Conclusion

In conclusion, the OPA4314AIPW from Texas Instruments stands out as a reliable and high-quality component for designers seeking an op-amp with precision, low noise, and multi-channel integration. Its robust package and performance specifications make it an excellent choice for a multitude of applications where accuracy and efficiency are paramount.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5780 $55.2300
80+ $1.2948 $103.5840
120+ $1.2544 $150.5280
165+ $1.2139 $200.2935
215+ $1.1734 $252.2810
290+ $1.0520 $305.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess