EN
  • EN
  • DE
  • IT

OPA4684MJD

Part No OPA4684MJD
Manufacturer Texas Instruments
Description QUAD LOW-POWER CURRENT-FEEDBACK OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233806-OPA4684MJD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4684MJD CAD Model

Description

The OPA4684MJD by Texas Instruments is a high-performance, quad-channel operational amplifier designed for a wide range of applications, including professional video, test equipment, and active filter circuits. This state-of-the-art device offers a unique blend of speed, precision, and low power consumption, making it an ideal choice for designers looking for a reliable op-amp that can deliver consistent performance across various conditions.

With a bandwidth of 360 MHz and a slew rate of 1100 V/µs, the OPA4684MJD provides the speed necessary to handle high-frequency signals with ease. Its fast settling time ensures accurate waveform reproduction, which is critical for high-speed data acquisition and signal processing applications. Moreover, the low harmonic distortion and noise characteristics of this op-amp contribute to maintaining signal fidelity, making it suitable for high-end audio and instrumentation applications.

The OPA4684MJD operates over a wide supply voltage range from ±4.5 V to ±5.5 V, providing designers with flexibility in various circuit configurations. This versatility is further enhanced by the op-amp's unity-gain stability, which allows for easy implementation in a multitude of feedback configurations without the risk of oscillation.

Texas Instruments has packaged the OPA4684MJD in a space-saving, surface-mount LQFP package, which is well-suited for compact designs where board space is at a premium. The robust design of this op-amp ensures reliable operation over the extended industrial temperature range, making it a dependable choice for mission-critical applications in harsh environments.

In summary, the OPA4684MJD from Texas Instruments represents a blend of high-speed, precision, and efficient power usage. Whether it's for professional-grade video equipment, sophisticated audio systems, or sensitive measurement instruments, this operational amplifier is engineered to meet the demands of advanced electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess