The OPA650N/250 is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision analog component is engineered to deliver exceptional speed and accuracy for a wide range of applications, making it an ideal choice for professional electronic designs.
Key Features
- High Speed: With a slew rate of 250 V/µs, the OPA650N/250 ensures rapid response times, making it suitable for high-speed signal processing applications.
- Wide Bandwidth: It offers a wide bandwidth of 650 MHz, which is perfect for applications requiring high-frequency signal amplification.
- Low Distortion: The op-amp provides low harmonic distortion, which is critical for maintaining signal fidelity in audio and instrumentation applications.
- Single Supply Operation: It can operate from a single power supply, simplifying power management in embedded systems.
- Diverse Applications: The OPA650N/250 is versatile and can be used in a variety of applications, including video amplification, test equipment, telecommunications, and active filters.
Specifications
Parameter
Value
Supply Voltage Range
±5V to ±15V
Input Offset Voltage
3 mV
Output Current
±100 mA
Operating Temperature Range
-40°C to +85°C
Applications
The OPA650N/250's high-speed and precision characteristics make it an excellent choice for professional applications, including:
- Professional Video Electronics
- Communication Systems
- High-speed Data Acquisition
- Medical Imaging Equipment
- Audio Processing
- Test and Measurement Instruments
With its robust design and reliable performance, the Texas Instruments OPA650N/250 operational amplifier is a go-to component for engineers and designers looking to enhance the performance of their electronic systems.