EN
  • EN
  • DE

OPA650N

Part No OPA650N
Manufacturer Texas Instruments
Description Wideband, Low Power Voltage Feedback OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233893-OPA650N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA650N CAD Model

Description

The OPA650N is a high-performance operational amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This op-amp is renowned for its exceptional speed and precision, making it an ideal choice for a wide range of applications, including video processing, test equipment, and communication systems.

Key Features

  • High Speed: The OPA650N boasts a high slew rate and fast settling time, ensuring rapid response to input signal changes.
  • Low Distortion: With its low harmonic distortion, the OPA650N is perfect for applications requiring high fidelity and accuracy.
  • Broad Bandwidth: This op-amp offers a wide bandwidth, making it suitable for processing high-frequency signals without loss of detail.
  • Flexible Power Supply: The device can operate on a single or dual power supply, providing designers with versatility in various circuit configurations.

Applications

The versatility of the OPA650N allows it to be used in multiple sectors, including:

  • Professional video equipment
  • Telecommunication devices
  • Active filters and signal conditioning
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The OPA650N is built with this commitment in mind, ensuring reliability and performance. It undergoes rigorous testing and quality assurance processes to meet the stringent requirements of industrial and commercial applications.

Technical Specifications

Parameter Value
Supply Voltage (Vcc) +/- 5V to +/- 15V
Input Offset Voltage Typically 1.5mV
Output Current Up to 100mA
Operating Temperature Range -40°C to +85°C

For more detailed information, technical documentation, and support, visit the Texas Instruments website.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess