EN
  • EN
  • DE

OPA653IDBVT

Part No OPA653IDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 500MHZ SOT23-5 / Op Amp Single Wideband Amplifier ±6.5V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 2675 V/μs
-3db Bandwidth 500MHz
Current - Input Bias 10pA
Voltage - Input Offset 1mV
Operating Supply Current 32mA
Output Current per Channel 70mA
Dual Supply Voltage (±) ±3.5 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 791025-OPA653IDBVT
Popularity Medium
Supply and Demand Status Limited
Family Name OPA653
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA653IDBVT CAD Model

Description

The Texas Instruments OPA653IDBVT is a high-performance, voltage-feedback operational amplifier designed for a wide range of applications. This op-amp is a member of the precision amplifier family, offering a unique blend of speed, precision, and versatility that makes it ideal for a variety of challenging environments.

Key Features

  • Wide Bandwidth: The OPA653IDBVT boasts a wide bandwidth of 500 MHz, which is particularly useful for high-speed signal processing applications.
  • Low Noise: With a low voltage noise density of 4.5 nV/√Hz, this operational amplifier is suitable for applications that require minimal signal distortion and high signal-to-noise ratios.
  • High Output Current: This device is capable of delivering a high output current, making it suitable for driving a variety of loads.
  • Single-Supply Operation: It operates from a single supply voltage range of 4.5 V to 12 V, providing flexibility in system design.
  • High Slew Rate: The OPA653IDBVT features a high slew rate of 400 V/µs, enabling it to handle rapid changes in input signals without distortion.

Applications

The OPA653IDBVT is ideal for a range of applications, including:

  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Video Processing
  • Communication Systems
  • Active Filters
  • Analog to Digital Drivers

Package and Reliability

Encased in a compact SOT-23-6 package, the OPA653IDBVT is designed for space-constrained applications. The device also features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh conditions.

Quality and Support

As with all Texas Instruments products, the OPA653IDBVT is backed by TI's commitment to high-quality manufacturing and customer support. Detailed datasheets, reference designs, and simulation tools are available to assist with the design and implementation process, ensuring a smooth integration into your application.

Whether you're designing for high-fidelity audio, precision instrumentation, or any application requiring a high-speed and accurate operational amplifier, the OPA653IDBVT from Texas Instruments is an excellent choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess