EN
  • EN
  • DE

OPA726AIDRG4

Part No OPA726AIDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA726
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888171-OPA726AIDRG4
Ultra Librarian 3D Model Ultra Librarian OPA726AIDRG4 CAD Model

Description

Product Overview: OPA726AIDRG4 by Texas Instruments

The OPA726AIDRG4 is a high-performance, precision operational amplifier from Texas Instruments designed for a wide range of applications, including test and measurement systems, medical equipment, and audio processing. This op-amp is part of the OPAx726 series, which is known for its excellent combination of speed and precision, making it an ideal choice for designers looking for a versatile and reliable component.

Key Features

  • High Precision: The OPA726AIDRG4 boasts a low offset voltage and low noise, ensuring high accuracy in signal amplification and conditioning tasks.
  • Wide Bandwidth: With a bandwidth of 10MHz, this op-amp is capable of handling a broad range of frequencies, suitable for both audio and high-speed signal processing.
  • Fast Settling Time: A quick settling time allows the OPA726AIDRG4 to accurately follow rapidly changing signals, crucial for precision applications.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail maximizes the dynamic range, especially useful in single-supply operations.
  • Low Power Consumption: It is designed for energy efficiency, which is particularly beneficial for portable and battery-powered devices.
  • Single or Dual Supply Operation: This operational amplifier can be powered from a single supply of 2.5V to 5.5V or a dual supply of ±1.25V to ±2.75V, providing flexibility in various circuit designs.

Applications

The OPA726AIDRG4 is well-suited for a diverse set of applications, including:

  • Precision instrumentation
  • Active filters and buffers
  • Data acquisition systems
  • Professional audio equipment
  • Analog-to-digital converter (ADC) drivers
  • Portable and battery-operated devices

Package and Quality

Encased in a small-outline integrated circuit (SOIC) package, the OPA726AIDRG4 is designed with space-saving in mind, perfect for compact electronic assemblies. Texas Instruments' commitment to quality ensures that this op-amp meets the stringent industry standards, providing reliable performance in critical applications.

With its robust feature set and Texas Instruments' reputation for quality, the OPA726AIDRG4 operational amplifier is an excellent choice for engineers and designers seeking a high-precision, versatile component for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess