EN
  • EN
  • DE
  • IT

OPA830IDBVRG4

Part No OPA830IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Power, Single-Supply, Wideband Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 600 V/μs
GBP - Gain Bandwidth Product 110MHz
-3db Bandwidth 310MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.25mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233972-OPA830IDBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA830
Introduction Date June 24, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OPA830IDBVRG4 CAD Model

Description

Product Overview: OPA830IDBVRG4 - Texas Instruments

The OPA830IDBVRG4 from Texas Instruments is a high-performance, voltage-feedback operational amplifier designed to offer a delicate balance of speed, power, and precision. This makes it an ideal choice for a wide range of applications, including video processing, telecommunication, and test equipment, as well as audio and data acquisition systems.

Key Features

  • High Speed: The OPA830IDBVRG4 boasts a fast settling time, which is crucial for high-speed signal processing applications. Its slew rate and bandwidth are optimized for excellent dynamic response.
  • Low Distortion: With its low harmonic distortion, the OPA830IDBVRG4 ensures signal fidelity, making it suitable for high-end audio and video systems where maintaining the integrity of the signal is paramount.
  • Single-Supply Operation: This operational amplifier can operate from a single supply, which simplifies the power supply design and is ideal for battery-powered and portable devices.
  • Wide Supply Range: The device supports a wide range of supply voltages, enhancing its flexibility to be used in various circuit configurations and applications.
  • Stable with Capacitive Loads: The OPA830IDBVRG4 is designed to be stable even with substantial capacitive loads, which is a common challenge in operational amplifier circuits.

Applications

  • Video Processing Equipment
  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filters and Amplifiers
  • Data Acquisition Systems

Quality and Reliability

The OPA830IDBVRG4 is available in a compact SOT-23-5 package and is characterized for operation from -40°C to +85°C. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It has been rigorously tested to meet the high standards expected from TI components, ensuring dependable performance in both commercial and industrial applications.

Whether you're designing a high-fidelity audio system or a sophisticated measurement instrument, the OPA830IDBVRG4 operational amplifier from Texas Instruments offers the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2126 $50.5512
29+ $3.4565 $100.2385
45+ $3.3484 $150.6780
62+ $3.2404 $200.9048
80+ $3.1324 $250.5920
107+ $2.8084 $300.4988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess