EN
  • EN
  • DE
  • IT

JANTX1N4956

Part No JANTX1N4956
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 5W AXIAL / Zener Diode 8.2 V 5 W ±5% Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/356
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 6.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case E, Axial
Base Product Number 1N4956
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 876176-JANTX1N4956
Ultra Librarian 3D Model Ultra Librarian JANTX1N4956 CAD Model

Description

Microchip Technology presents the JANTX1N4956, a robust and reliable transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. This high-performance device is a part of Microchip's commitment to providing state-of-the-art solutions for the aerospace and defense industries, where reliability and durability are of paramount importance.

Key Features

  • Voltage Range: The JANTX1N4956 is engineered to handle a wide range of transient overvoltages, offering a standoff voltage that ensures it fits a variety of applications.
  • High Reliability: As a JAN (Joint Army/Navy) qualified product, this TVS diode meets the stringent requirements of military standards, ensuring top-notch performance under extreme conditions.
  • Robust Construction: The device is encapsulated in a hermetically sealed package, which provides excellent resistance to moisture and other environmental factors that could otherwise compromise the diode's integrity and performance.
  • Surge Protection: This component is specifically designed to absorb high transient voltages, safeguarding electronic circuits from surges that can lead to immediate or cumulative damage.
  • Fast Response Time: The JANTX1N4956 reacts almost instantaneously to voltage spikes, providing prompt protection that is critical for sensitive electronic components.

Applications

The JANTX1N4956 is ideal for a broad range of applications, especially where high reliability is non-negotiable. It is commonly used in:

  • Avionics and aerospace systems
  • Military communication equipment
  • Satellite and space technology
  • Power supply protection circuits
  • Industrial and medical electronics with stringent reliability requirements

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. They offer a broad portfolio of innovative products that are designed to empower designers and engineers to develop next-generation applications. Microchip's commitment to quality, durability, and performance is encapsulated in every product, including the JANTX1N4956 TVS diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5322 $58.9186
32+ $3.7188 $119.0016
49+ $3.6024 $176.5176
67+ $3.4863 $233.5821
86+ $3.3701 $289.8286
115+ $3.0215 $347.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess