EN
  • EN
  • DE

OPA836IRUNR

Part No OPA836IRUNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 10WQFN / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 580V/µs
Gain Bandwidth Product 118 MHz
-3db Bandwidth 205 MHz
Current - Input Bias 650 nA
Voltage - Input Offset 65 µV
Current - Supply 1mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFQFN
Supplier Device Package 10-WQFN (2x2)
Base Product Number OPA836
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-29815-1-ND,296-29815-6,TEXTISOPA836IRUNR,2156-OPA836IRUNR,-296-29815-1,-OPA836IRUNR-NDR,296-29815-1,296-29815-2
Standard Package 3,000
Win Source Part Number 1319776-OPA836IRUNR
Ultra Librarian 3D Model Ultra Librarian OPA836IRUNR CAD Model

Description

Introducing the OPA836IRUNR Operational Amplifier from Texas Instruments

The OPA836IRUNR is a high-performance, single-supply voltage feedback operational amplifier designed by Texas Instruments to meet the demanding requirements of modern analog circuits. This versatile op-amp is ideal for a wide range of applications, including portable devices, A/D drivers, and wireless communication systems.

With its low input bias current and low noise, the OPA836IRUNR provides excellent DC accuracy and AC performance. It features a wide bandwidth of 56MHz and a fast slew rate of 160V/μs, ensuring that signals are amplified quickly and accurately without significant distortion. This makes the OPA836IRUNR perfect for high-speed signal processing tasks.

The operational amplifier operates over a wide supply range from 2.5V to 5.5V, which allows for use in both single-supply and split-supply configurations, providing designers with greater flexibility in their circuit designs. Moreover, its rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial when working with low supply voltages.

The OPA836IRUNR comes in a compact, space-saving 6-pin WSON package, making it suitable for space-constrained applications. Its small size does not compromise its performance, as it still delivers low quiescent current, making it an energy-efficient choice for battery-operated devices.

Additional features of the OPA836IRUNR include a shutdown mode that reduces the current consumption to a mere 0.2μA, further enhancing its suitability for power-sensitive applications. It also offers a robust electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in harsh electrical environments.

Whether you are designing precision amplifiers, active filters, or any other application requiring a high-performance operational amplifier, the OPA836IRUNR from Texas Instruments is an excellent choice that combines efficiency, speed, and precision in a tiny package.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team for further assistance with your design needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1127 $55.0143
20+ $5.0156 $100.3120
31+ $4.8589 $150.6259
43+ $4.7021 $202.1903
56+ $4.5454 $254.5424
74+ $4.0752 $301.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess