EN
  • EN
  • DE

OPA836IRUNT

Part No OPA836IRUNT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 118MHZ RRO 10QFN / Op Amp Single Low Power Amplifier R-R O/P 5.5V 10-Pin WQFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 580 V/μs
GBP - Gain Bandwidth Product 118MHz
-3db Bandwidth 205MHz
Current - Input Bias 650nA
Voltage - Input Offset 65μV
Operating Supply Current 1mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFQFN
Manufacturer Package 10-QFN (2x2)
Win Source Part Number 791034-OPA836IRUNT
Popularity Medium
Supply and Demand Status Limited
Introduction Date May 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA836IRUNT CAD Model

Description

Product Overview: Texas Instruments OPA836IRUNT

The OPA836IRUNT is a high-performance, voltage-feedback operational amplifier from Texas Instruments, designed to offer a perfect blend of speed and precision for a wide range of applications. This amplifier is part of the OPAx36 family, which is renowned for its low noise, low power consumption, and small footprint, making it an ideal choice for space-constrained designs.

With its single-supply voltage operation ranging from 2.5V to 5.5V, the OPA836IRUNT provides designers with flexibility in various power environments. This operational amplifier boasts a high bandwidth of 56MHz and a fast slew rate of 160V/µs, enabling it to handle high-speed signal processing tasks with ease.

The low input bias current of the OPA836IRUNT minimizes errors in applications requiring high impedance, while the low input voltage noise of 7.5nV/√Hz at 1kHz ensures high-fidelity signal amplification. This makes the OPA836IRUNT particularly well-suited for precision analog applications such as test and measurement equipment, medical devices, and audio systems.

One of the key features of the OPA836IRUNT is its rail-to-rail output, which allows for a wider dynamic range, making it highly effective in ADC (Analog-to-Digital Converter) driving applications. Additionally, its power-saving features, including a 1.1mA quiescent current and a power-down mode that reduces the current to 0.1µA, make it an excellent choice for battery-powered and portable devices.

The OPA836IRUNT is available in an ultra-small, space-saving 6-pin SOT-23 package. This compact form factor, combined with its exceptional performance characteristics, makes it a go-to solution for designers looking to optimize board space without compromising on functionality.

In summary, the Texas Instruments OPA836IRUNT operational amplifier is a versatile and efficient component that offers high-speed, low-noise operation with a small footprint, making it a top choice for a broad spectrum of precision analog applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8053 $50.4954
44+ $2.3018 $101.2792
68+ $2.2298 $151.6264
93+ $2.1579 $200.6847
120+ $2.0860 $250.3200
161+ $1.8702 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess