EN
  • EN
  • DE

ADT7461AARMZ-RL7

Part No ADT7461AARMZ-RL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS MICRO8 / Temp Sensor Digital Serial (2-Wire) Automotive 8-Pin Micro T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 120°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 0°C to 70°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 077878-ADT7461AARMZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADT7461A
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7461AARMZ-RL7 CAD Model

Description

ON Semiconductor ADT7461AARMZ-RL7 Temperature Sensor IC

The ON Semiconductor ADT7461AARMZ-RL7 is a high-performance temperature sensor IC designed for precision thermal management in a variety of electronic applications. This advanced sensor provides accurate temperature readings and is ideal for systems where efficient thermal control is crucial for performance and reliability. The ADT7461AARMZ-RL7 is a versatile solution suitable for use in personal computers, office electronics, telecommunications, and industrial systems.

Key Features

  • Dual-Channel Sensing: The ADT7461AARMZ-RL7 has the capability to monitor both its own temperature and the temperature of a remote thermal diode, which can be integrated into a CPU, GPU, or other heat-generating components.
  • High Accuracy: This sensor maintains an impressive accuracy of ±1°C for on-die temperatures and ±3°C for remote diode temperatures, ensuring precise thermal monitoring.
  • Programmable Overtemperature Shutdown: The device features a programmable overtemperature shutdown output that provides an additional layer of protection for your system.
  • Low Operating Voltage: Operating at a supply voltage range of 3.0V to 3.6V, the ADT7461AARMZ-RL7 is optimized for low-voltage applications and helps to conserve power.
  • Serial Bus Interface: It includes a 2-wire SMBus (System Management Bus) serial interface for easy integration into existing digital systems, facilitating communication and control.
  • Small Package: The sensor is provided in a compact 8-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.

Applications

The ADT7461AARMZ-RL7 is engineered to meet the demands of a wide range of applications where temperature monitoring and control are critical. It is particularly useful in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Data Centers
  • Telecommunications Equipment
  • Industrial and Medical Systems

With its robust feature set and ON Semiconductor's commitment to quality, the ADT7461AARMZ-RL7 is a reliable choice for designers looking to enhance system stability and performance through effective thermal management.

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3307 $53.3070
23+ $4.3740 $100.6020
36+ $4.2373 $152.5428
49+ $4.1006 $200.9294
64+ $3.9639 $253.6896
85+ $3.5538 $302.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,271 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess