EN
  • EN
  • DE

OPA861IDBVTG4

Part No OPA861IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSCOND 80MHZ SOT23-6 / SP Amp Transconductance Amplifier Single ±6.3V/12.6V 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Transconductance
Number of Circuits 1
SR - Slew Rate 900 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 1μA
Voltage - Input Offset 3mV
Operating Supply Current 5.4mA
Output Current per Channel 15mA
Dual Supply Voltage (±) 4 V ~ 12.6 V, ±2 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 791038-OPA861IDBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name OPA861
Introduction Date November 15, 2004
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA861IDBVTG4 CAD Model

Description

Overview of Texas Instruments OPA861IDBVTG4

The OPA861IDBVTG4 from Texas Instruments is a high-performance, wideband, voltage-feedback operational amplifier designed for a vast range of applications. This versatile op-amp features a single channel and comes in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Key Features

  • Wideband Performance: The OPA861IDBVTG4 offers a high slew rate and bandwidth, which makes it ideal for high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, this op-amp is well-suited for audio and other high fidelity applications where maintaining signal integrity is crucial.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Power Efficiency: The device has a low quiescent current, which helps in reducing power consumption and making it suitable for battery-powered devices.

Applications

The OPA861IDBVTG4 is designed to meet the requirements of a multitude of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Audio processing
  • Video and imaging systems
  • Communication infrastructure
  • Active filters and buffers

Technical Specifications

The OPA861IDBVTG4 boasts a range of technical specifications that underscore its adaptability and performance:

  • Supply Voltage Range: 5V to 12V
  • Output Current: Capable of delivering up to 100mA
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: SOT-23-6

With these features and specifications, the OPA861IDBVTG4 operational amplifier from Texas Instruments is an excellent choice for designers looking for a reliable and high-performing component for their electronic designs. Its combination of wide bandwidth, low distortion, and power efficiency, packaged in a small form factor, makes it a versatile building block for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3013 $52.8208
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess