EN
  • EN
  • DE

OPA875IDGKR

Part No OPA875IDGKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Single 2:1 High-Speed Video Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Video
Switch Circuit SPDT
Number of Channels 1
Operating Supply Voltage 5V
Dual Voltage Supply ±5V
-3db Bandwidth 425MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233992-OPA875IDGKR
Manufacturer Homepage www.ti.com
Family Name OPA875
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA875IDGKR CAD Model

Description

Introducing the OPA875IDGKR Operational Amplifier

The OPA875IDGKR is a high-performance operational amplifier from the renowned semiconductor manufacturer, Texas Instruments. Designed for a wide array of applications, this op-amp is a perfect choice for professionals seeking a balance between speed and precision. The OPA875IDGKR is part of Texas Instruments' OPAx75 series, which is known for its low-noise and high-speed characteristics.

Key Features

  • Wide Bandwidth: The OPA875IDGKR offers a wide bandwidth of 1.8 GHz, making it suitable for high-frequency signal processing applications.
  • Low Noise: With a low voltage noise density of 4.5 nV/√Hz, this operational amplifier ensures a clean signal amplification, minimizing the impact of unwanted noise.
  • High Output Current: It can deliver a continuous output current of ±65 mA and a peak output current of ±95 mA, providing sufficient drive capability for a variety of loads.
  • Differential Gain and Phase: The device boasts excellent video performance with a differential gain of 0.02% and a differential phase of 0.05°.
  • Supply Range: The OPA875IDGKR operates over a wide supply range of ±2.25 V to ±5.5 V, allowing for flexible integration into various circuit designs.

Package and Quality

The operational amplifier is housed in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. Its small form factor does not compromise its thermal performance, ensuring reliable operation even in demanding conditions.

Applications

With its impressive specifications, the OPA875IDGKR is ideal for a range of applications, including:

  • Test and measurement equipment
  • Professional video electronics
  • Telecommunications
  • Active filters
  • ADC (Analog-to-Digital Converter) buffer

Whether you're designing high-speed data acquisition systems, working on video processing, or developing precision filters, the OPA875IDGKR from Texas Instruments will meet your needs with its exceptional performance and reliability. Its combination of speed, precision, and low noise makes it an indispensable component in your next high-performance electronic design.

You May Also Be Interested in

Broadcom Limited
PCI Express® Switch IC 3 Channel 136-aQFN (10x10)
Lowest to $37.5377
Texas Instruments
IC MUX 3 X 2:1 16SSOP
Lowest to $3.1395
Diodes Incorporated
IC PCI EXCHANGE SW 3.0 42-TQFN
Lowest to $3.2271
Texas Instruments
IC LVDS DUAL BUFFER 54WQFN
Lowest to $28.6127
Broadcom Limited
IC PCI EXPRESS SWITCH / Switch IC Channel
Lowest to $1,042.7084
Diodes Incorporated
IC DEMULTIPLEXER 1X2 56TQFN
Lowest to $2.1853
Broadcom Limited
IC PCI EXPRESS SWITCH / Switch IC Channel
Lowest to $60.2159
ON Semiconductor
IC USB SWITCH DPDT 10UQFN
Lowest to $0.5651
Broadcom Limited
PEX8614-BA50BC G
Lowest to $47.9450

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6269 $57.7614
13+ $7.8990 $102.6870
20+ $7.6522 $153.0440
28+ $7.4053 $207.3484
35+ $7.1585 $250.5475
47+ $6.4179 $301.6413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess